STEGO In Filter Fan, 12Vdc, 3.8W, 4.88 X 4.88; Product Range Stego 01871.3-30

Description
IN FILTER FAN, 12VDC, 3.8W, 4.88 X 4.88"; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:124mm; External Width - Metric:124mm; External Depth - Metric:66mm RoHS Compliant: Yes
Datasheet
Description
IN FILTER FAN, 12VDC, 3.8W, 4.88 X 4.88"; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:124mm; External Width - Metric:124mm; External Depth - Metric:66mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Filter Fan, 12Vdc, 3.8W, 4.88 X 4.88; Product Range Stego - 31AC5932 - Newark, An Avnet Company
Chicago, IL, United States
In Filter Fan, 12Vdc, 3.8W, 4.88 X 4.88; Product Range Stego
31AC5932
In Filter Fan, 12Vdc, 3.8W, 4.88 X 4.88; Product Range Stego 31AC5932
IN FILTER FAN, 12VDC, 3.8W, 4.88 X 4.88"; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:124mm; External Width - Metric:124mm; External Depth - Metric:66mm RoHS Compliant: Yes

IN FILTER FAN, 12VDC, 3.8W, 4.88 X 4.88"; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:124mm; External Width - Metric:124mm; External Depth - Metric:66mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 31AC5932
Product Name In Filter Fan, 12Vdc, 3.8W, 4.88 X 4.88; Product Range Stego
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
HEPAir Cleanroom HVAC System -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Cleanroom; Hospital / Medical
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details