STEGO Filter Fan, Plastic, 39M3/h, 230Vac; Product Range Stego 01871.0-30

Description
FILTER FAN, PLASTIC, 39M3/H, 230VAC; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:90.9mm; External Width - Metric:152mm; External Depth - Metric:152mm RoHS Compliant: Yes
Datasheet
Description
FILTER FAN, PLASTIC, 39M3/H, 230VAC; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:90.9mm; External Width - Metric:152mm; External Depth - Metric:152mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, Plastic, 39M3/h, 230Vac; Product Range Stego - 92Y4842 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, Plastic, 39M3/h, 230Vac; Product Range Stego
92Y4842
Filter Fan, Plastic, 39M3/h, 230Vac; Product Range Stego 92Y4842
FILTER FAN, PLASTIC, 39M3/H, 230VAC; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:90.9mm; External Width - Metric:152mm; External Depth - Metric:152mm RoHS Compliant: Yes

FILTER FAN, PLASTIC, 39M3/H, 230VAC; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:90.9mm; External Width - Metric:152mm; External Depth - Metric:152mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 92Y4842
Product Name Filter Fan, Plastic, 39M3/h, 230Vac; Product Range Stego
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3481C230N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
HEPAir Cleanroom HVAC System -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Cleanroom; Hospital / Medical
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details