STEGO Filter Fan, Plastic, 23M3/h, 115Vac; Product Range Stego 01870.9-30

Description
FILTER FAN, PLASTIC, 23M3/H, 115VAC; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:87.9mm; External Width - Metric:120mm; External Depth - Metric:120mm RoHS Compliant: Yes
Datasheet
Description
FILTER FAN, PLASTIC, 23M3/H, 115VAC; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:87.9mm; External Width - Metric:120mm; External Depth - Metric:120mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, Plastic, 23M3/h, 115Vac; Product Range Stego - 92Y4841 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, Plastic, 23M3/h, 115Vac; Product Range Stego
92Y4841
Filter Fan, Plastic, 23M3/h, 115Vac; Product Range Stego 92Y4841
FILTER FAN, PLASTIC, 23M3/H, 115VAC; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:87.9mm; External Width - Metric:120mm; External Depth - Metric:120mm RoHS Compliant: Yes

FILTER FAN, PLASTIC, 23M3/H, 115VAC; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:87.9mm; External Width - Metric:120mm; External Depth - Metric:120mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 92Y4841
Product Name Filter Fan, Plastic, 23M3/h, 115Vac; Product Range Stego
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Personal Forklift Cabin Air Conditioner - Cabin Cool System - M100 - Air Innovations LLC
Specs
Type Cabin
Application Industrial
Voltage 12VDC; 48V
View Details
Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3265A115N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details