IN FILTER FAN, 12VDC, 2.6W, 3.62 X 3.62"; Product Range:FPI 018 Series; Enclosure Material:Plastic; Cooling Capacity:-; External Height - Metric:91.9mm; External Width - Metric:92mm; External Depth - Metric:59mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Air Conditioners |
| Product Number | 31AC5929 |
| Product Name | In Filter Fan, 12Vdc, 2.6W, 3.62 X 3.62; Product Range Stego |
| Type | Enclosure |