STEGO Filter Fan, 136Cfm, 39W; Product Range Stego 01804.0-01

Description
FILTER FAN, 136CFM, 39W; Product Range:FF 018 Series; Enclosure Material:Aluminum; Cooling Capacity:22191BTU; External Height - Metric:226.1mm; External Width - Metric:208mm; External Depth - Metric:51mm; External Depth - Imperial:2"RoHS Compliant: Yes
Description
FILTER FAN, 136CFM, 39W; Product Range:FF 018 Series; Enclosure Material:Aluminum; Cooling Capacity:22191BTU; External Height - Metric:226.1mm; External Width - Metric:208mm; External Depth - Metric:51mm; External Depth - Imperial:2"RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, 136Cfm, 39W; Product Range Stego - 82K8677 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, 136Cfm, 39W; Product Range Stego
82K8677
Filter Fan, 136Cfm, 39W; Product Range Stego 82K8677
FILTER FAN, 136CFM, 39W; Product Range:FF 018 Series; Enclosure Material:Aluminum; Cooling Capacity:22191BTU; External Height - Metric:226.1mm; External Width - Metric:208mm; External Depth - Metric:51mm; External Depth - Imperial:2"RoHS Compliant: Yes

FILTER FAN, 136CFM, 39W; Product Range:FF 018 Series; Enclosure Material:Aluminum; Cooling Capacity:22191BTU; External Height - Metric:226.1mm; External Width - Metric:208mm; External Depth - Metric:51mm; External Depth - Imperial:2"RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 82K8677
Product Name Filter Fan, 136Cfm, 39W; Product Range Stego
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Custom Clean Room Air Conditioner - AdvancAir® - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Cleanroom
View Details
Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3661C230N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details