STEGO Filter Fan, 202Cfm, 60W; Product Range Stego 01803.0-01

Description
FILTER FAN, 202CFM, 60W; Product Range:FF 018 Series; Enclosure Material:Aluminum; Cooling Capacity:24965BTU; External Height - Metric:284.5mm; External Width - Metric:284mm; External Depth - Metric:46mm; Bearing Type:Ball Bearing RoHS Compliant: Yes
Datasheet
Description
FILTER FAN, 202CFM, 60W; Product Range:FF 018 Series; Enclosure Material:Aluminum; Cooling Capacity:24965BTU; External Height - Metric:284.5mm; External Width - Metric:284mm; External Depth - Metric:46mm; Bearing Type:Ball Bearing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, 202Cfm, 60W; Product Range Stego - 01M9591 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, 202Cfm, 60W; Product Range Stego
01M9591
Filter Fan, 202Cfm, 60W; Product Range Stego 01M9591
FILTER FAN, 202CFM, 60W; Product Range:FF 018 Series; Enclosure Material:Aluminum; Cooling Capacity:24965BTU; External Height - Metric:284.5mm; External Width - Metric:284mm; External Depth - Metric:46mm; Bearing Type:Ball Bearing RoHS Compliant: Yes

FILTER FAN, 202CFM, 60W; Product Range:FF 018 Series; Enclosure Material:Aluminum; Cooling Capacity:24965BTU; External Height - Metric:284.5mm; External Width - Metric:284mm; External Depth - Metric:46mm; Bearing Type:Ball Bearing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 01M9591
Product Name Filter Fan, 202Cfm, 60W; Product Range Stego
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Custom Climate Control Systems for OEM Applications -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Industrial
View Details