STEGO Filter Fan, 69Cfm, 15W; Product Range Stego 01802.0-01

Description
FILTER FAN, 69CFM, 15W; Product Range:FF 018 Series; Enclosure Material:Aluminum; Cooling Capacity:7506BTU; External Height - Metric:226.1mm; External Width - Metric:208mm; External Depth - Metric:51mm; External Width - Imperial:8.2"RoHS Compliant: Yes
Description
FILTER FAN, 69CFM, 15W; Product Range:FF 018 Series; Enclosure Material:Aluminum; Cooling Capacity:7506BTU; External Height - Metric:226.1mm; External Width - Metric:208mm; External Depth - Metric:51mm; External Width - Imperial:8.2"RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Filter Fan, part number 82K8673, from the FF 018 series by Stego, is designed for effective enclosure ventilation. It operates at a maximum airflow of 69 CFM and consumes 15W of power. The fan features a low noise level of 39 dB(A), making it suitable for environments where sound levels are a concern. Constructed from UV-resistant plastic, the fan is durable and suitable for indoor use. It has a service life of at least 50,000 hours at 25 °C and 65% relative humidity. The filter media has a G4 rating according to DIN EN 779, providing a filtering degree of 94%. The fan can be easily installed from outside the enclosure, and maintenance is straightforward, requiring no tools for filter replacement. It is rated for operation in temperatures ranging from -10 to +70 °C and can withstand humidity levels up to 90% RH. The product is compliant with UL and VDE standards, ensuring safety and reliability in various applications.

Datasheet Summary
Powered by GS/AI

The Filter Fan, part number 82K8673, from the FF 018 series by Stego, is designed for effective enclosure ventilation. It operates at a maximum airflow of 69 CFM and consumes 15W of power. The fan features a low noise level of 39 dB(A), making it suitable for environments where sound levels are a concern. Constructed from UV-resistant plastic, the fan is durable and suitable for indoor use. It has a service life of at least 50,000 hours at 25 °C and 65% relative humidity. The filter media has a G4 rating according to DIN EN 779, providing a filtering degree of 94%. The fan can be easily installed from outside the enclosure, and maintenance is straightforward, requiring no tools for filter replacement. It is rated for operation in temperatures ranging from -10 to +70 °C and can withstand humidity levels up to 90% RH. The product is compliant with UL and VDE standards, ensuring safety and reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, 69Cfm, 15W; Product Range Stego - 82K8673 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, 69Cfm, 15W; Product Range Stego
82K8673
Filter Fan, 69Cfm, 15W; Product Range Stego 82K8673
FILTER FAN, 69CFM, 15W; Product Range:FF 018 Series; Enclosure Material:Aluminum; Cooling Capacity:7506BTU; External Height - Metric:226.1mm; External Width - Metric:208mm; External Depth - Metric:51mm; External Width - Imperial:8.2"RoHS Compliant: Yes

FILTER FAN, 69CFM, 15W; Product Range:FF 018 Series; Enclosure Material:Aluminum; Cooling Capacity:7506BTU; External Height - Metric:226.1mm; External Width - Metric:208mm; External Depth - Metric:51mm; External Width - Imperial:8.2"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 82K8673
Product Name Filter Fan, 69Cfm, 15W; Product Range Stego
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
 - Ductless Split Wine Cellar Cooling Unit, Wine Guardian - Air Innovations LLC
Specs
Type Ductless / Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 250 to 2870 BTU/hr (73.28 to 841 W)
View Details