STEGO Filter Fan, 37Cfm, 15W; Product Range Stego 01801.0-01

Description
FILTER FAN, 37CFM, 15W; Product Range:FF 018 Series; Enclosure Material:Aluminum; Cooling Capacity:4569BTU; External Height - Metric:170.2mm; External Width - Metric:157mm; External Depth - Metric:41mm; External Width - Imperial:6.2"RoHS Compliant: Yes
Datasheet
Description
FILTER FAN, 37CFM, 15W; Product Range:FF 018 Series; Enclosure Material:Aluminum; Cooling Capacity:4569BTU; External Height - Metric:170.2mm; External Width - Metric:157mm; External Depth - Metric:41mm; External Width - Imperial:6.2"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan, 37Cfm, 15W; Product Range Stego - 82K8671 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan, 37Cfm, 15W; Product Range Stego
82K8671
Filter Fan, 37Cfm, 15W; Product Range Stego 82K8671
FILTER FAN, 37CFM, 15W; Product Range:FF 018 Series; Enclosure Material:Aluminum; Cooling Capacity:4569BTU; External Height - Metric:170.2mm; External Width - Metric:157mm; External Depth - Metric:41mm; External Width - Imperial:6.2"RoHS Compliant: Yes

FILTER FAN, 37CFM, 15W; Product Range:FF 018 Series; Enclosure Material:Aluminum; Cooling Capacity:4569BTU; External Height - Metric:170.2mm; External Width - Metric:157mm; External Depth - Metric:41mm; External Width - Imperial:6.2"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 82K8671
Product Name Filter Fan, 37Cfm, 15W; Product Range Stego
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Personal Forklift Cabin Air Conditioner - Cabin Cool System - M100 - Air Innovations LLC
Specs
Type Cabin
Application Industrial
Voltage 12VDC; 48V
View Details