STEGO STGO Enclosure Thermostats 01156.0-00

Description
Thermostat, N/O, (-15)-(+45) Deg C
Description
Thermostat, N/O, (-15)-(+45) Deg C

Suppliers

Company
Product
Description
Supplier Links
STGO Enclosure Thermostats - 01156.0-00 - Galco Industrial Electronics
Madison Heights, MI, United States
STGO Enclosure Thermostats
01156.0-00
STGO Enclosure Thermostats 01156.0-00
Thermostat, N/O, (-15)-(+45) Deg C

Thermostat, N/O, (-15)-(+45) Deg C

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Industrial Enclosures
Product Number 01156.0-00
Product Name STGO Enclosure Thermostats
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 2832113 - RS Components, Ltd.
Specs
Length 4.92 inch (125 mm)
Width 2.36 inch (60 mm)
Depth 1.18 inch (30 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418D8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers