Stauff UK, Limited Hydraulic Filter & Assembly & Components & Kit RA-230-E-03-B/4

Description
REPLACEMENT FILTER ELEMENT FOR RETURN-LINE FILTERS MICRON RATING: 3 µM MATERIAL: INORG. GLASS FIBRE OUTER DIAMETER (MM): 106 INNER DIAMETER (MM): 72 LENGTH (MM): 260 SEALING: NBR, ß RATIO >200. FREE 2 YEAR RADWELL WARRANTY
Description
REPLACEMENT FILTER ELEMENT FOR RETURN-LINE FILTERS MICRON RATING: 3 µM MATERIAL: INORG. GLASS FIBRE OUTER DIAMETER (MM): 106 INNER DIAMETER (MM): 72 LENGTH (MM): 260 SEALING: NBR, ß RATIO >200. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Filter & Assembly & Components & Kit - 134955370 - Radwell International
Willingboro, NJ, United States
Hydraulic Filter & Assembly & Components & Kit
134955370
Hydraulic Filter & Assembly & Components & Kit 134955370
REPLACEMENT FILTER ELEMENT FOR RETURN-LINE FILTERS MICRON RATING: 3 µM MATERIAL: INORG. GLASS FIBRE OUTER DIAMETER (MM): 106 INNER DIAMETER (MM): 72 LENGTH (MM): 260 SEALING: NBR, ß RATIO >200. FREE 2 YEAR RADWELL WARRANTY

REPLACEMENT FILTER ELEMENT FOR RETURN-LINE FILTERS MICRON RATING: 3 µM MATERIAL: INORG. GLASS FIBRE OUTER DIAMETER (MM): 106 INNER DIAMETER (MM): 72 LENGTH (MM): 260 SEALING: NBR, ß RATIO >200. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Filter Elements
Product Number 134955370
Product Name Hydraulic Filter & Assembly & Components & Kit
Filtration Product HydraulicFluid
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Replacement Hydraulic Filter Elements - 296436 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 25.00 µm (0.9843 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details