Status Instruments, Inc. Digital Indicator DM4500U

Description
INTRODUCTION The DM4500U accepts various types of sensors including Load Cell, Pt100, Thermocouple, Potentiometer and Process current or voltage enabling the DM4500U to be used in a wide variety of applications. Output options are provided that include NPN / PNP, 2 or 4 relays, current / voltage and RS485 comms. The unit can be fully programmed from the front panel buttons or via the RS485 comms option. All parameters can be entered by pressing combinations of the three sealed front panel keys through a series of menus in helpful mnemonics or via the optional communications port. The display can be programmed to read in three different colors and two levels of brightness. Red, Green and Orange. Colors can be programmed in a variety of different ways. For example alarm, normal running or high scale can be displayed in different colors. Suitable For Load Cell, Temperature and Process Signals Internal Power Supply For Loop and Load Cell Excitation Tare Functions for Load Cell Multi-Color Display Relay, NPN/ PNP, Current / Voltage Output Options RS485 Comms Option Suitable For Load Cell, Temperature and Process Signals Internal Power Supply For Loop and Load Cell Excitation Tare Functions for Load Cell Multi-Color Display Relay, NPN/ PNP, Current / Voltage Output Options RS485 Comms Option
Datasheet
Description
INTRODUCTION The DM4500U accepts various types of sensors including Load Cell, Pt100, Thermocouple, Potentiometer and Process current or voltage enabling the DM4500U to be used in a wide variety of applications. Output options are provided that include NPN / PNP, 2 or 4 relays, current / voltage and RS485 comms. The unit can be fully programmed from the front panel buttons or via the RS485 comms option. All parameters can be entered by pressing combinations of the three sealed front panel keys through a series of menus in helpful mnemonics or via the optional communications port. The display can be programmed to read in three different colors and two levels of brightness. Red, Green and Orange. Colors can be programmed in a variety of different ways. For example alarm, normal running or high scale can be displayed in different colors. Suitable For Load Cell, Temperature and Process Signals Internal Power Supply For Loop and Load Cell Excitation Tare Functions for Load Cell Multi-Color Display Relay, NPN/ PNP, Current / Voltage Output Options RS485 Comms Option Suitable For Load Cell, Temperature and Process Signals Internal Power Supply For Loop and Load Cell Excitation Tare Functions for Load Cell Multi-Color Display Relay, NPN/ PNP, Current / Voltage Output Options RS485 Comms Option
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Indicator - DM4500U - Status Instruments, Inc.
Somerset, NJ, United States
Digital Indicator
DM4500U
Digital Indicator DM4500U
INTRODUCTION The DM4500U accepts various types of sensors including Load Cell, Pt100, Thermocouple, Potentiometer and Process current or voltage enabling the DM4500U to be used in a wide variety of applications. Output options are provided that include NPN / PNP, 2 or 4 relays, current / voltage and RS485 comms. The unit can be fully programmed from the front panel buttons or via the RS485 comms option. All parameters can be entered by pressing combinations of the three sealed front panel keys through a series of menus in helpful mnemonics or via the optional communications port. The display can be programmed to read in three different colors and two levels of brightness. Red, Green and Orange. Colors can be programmed in a variety of different ways. For example alarm, normal running or high scale can be displayed in different colors. Suitable For Load Cell, Temperature and Process Signals Internal Power Supply For Loop and Load Cell Excitation Tare Functions for Load Cell Multi-Color Display Relay, NPN/ PNP, Current / Voltage Output Options RS485 Comms Option Suitable For Load Cell, Temperature and Process Signals Internal Power Supply For Loop and Load Cell Excitation Tare Functions for Load Cell Multi-Color Display Relay, NPN/ PNP, Current / Voltage Output Options RS485 Comms Option

INTRODUCTION

The DM4500U accepts various types of sensors including Load Cell, Pt100, Thermocouple, Potentiometer and Process current or voltage enabling the DM4500U to be used in a wide variety of applications. Output options are provided that include NPN / PNP, 2 or 4 relays, current / voltage and RS485 comms. The unit can be fully programmed from the front panel buttons or via the RS485 comms option.

All parameters can be entered by pressing combinations of the three sealed front panel keys through a series of menus in helpful mnemonics or via the optional communications port.

The display can be programmed to read in three different colors and two levels of brightness. Red, Green and Orange. Colors can be programmed in a variety of different ways. For example alarm, normal running or high scale can be displayed in different colors.

  • Suitable For Load Cell, Temperature and Process Signals
  • Internal Power Supply For Loop and Load Cell Excitation
  • Tare Functions for Load Cell
  • Multi-Color Display
  • Relay, NPN/ PNP, Current / Voltage Output Options
  • RS485 Comms Option

Suitable For Load Cell, Temperature and Process Signals
Internal Power Supply For Loop and Load Cell Excitation
Tare Functions for Load Cell
Multi-Color Display
Relay, NPN/ PNP, Current / Voltage Output Options
RS485 Comms Option

Supplier's Site Datasheet

Technical Specifications

  Status Instruments, Inc.
Product Category Digital Panel Meters
Product Number DM4500U
Product Name Digital Indicator
Outputs Analog (optional feature); Serial Communications (optional feature); Relay (optional feature)
Features Adjustable Display; Alarms (optional feature)
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details