State Safety & Compliance Safety Cans - 2 Gal.,Type I safety can > UOM - Each 10501

Description
"Durable steel cans are the compliant choice for flammables. Type I style is designed with a single spout for filling and pouring; while Type II offers (2) openings, (1) to fill and (1) to pour with a built-in flexible metal hose. Self-closing, leak-proof lid provides security from spills and leaks. The 1-gallon can features a trigger release handle, while larger capacity cans have a swinging handle. Unique counterbalance, ergonomic design with full-fisted grip handle offers gravity-assisted pouring. All models are equipped with an FM-tested dual-density flame arrester, which reliably dissipates heat to stop flashback ignition. To protect against rupture or explosion, positive pressure relief mechanism automatically vents between 3 and 5 psig. All cans are a heavy-duty, high grade coated steel construction with special reinforcing ribs to strengthen sidewalls for extra ""bumper guard"" protection. Finished in a tough powder-coat paint. Standard color red. 10-year warranty. Meets OSHA and NFPA requirements, as well as FM, UL, ULC certification.All items not stocked in all locations."
Description
"Durable steel cans are the compliant choice for flammables. Type I style is designed with a single spout for filling and pouring; while Type II offers (2) openings, (1) to fill and (1) to pour with a built-in flexible metal hose. Self-closing, leak-proof lid provides security from spills and leaks. The 1-gallon can features a trigger release handle, while larger capacity cans have a swinging handle. Unique counterbalance, ergonomic design with full-fisted grip handle offers gravity-assisted pouring. All models are equipped with an FM-tested dual-density flame arrester, which reliably dissipates heat to stop flashback ignition. To protect against rupture or explosion, positive pressure relief mechanism automatically vents between 3 and 5 psig. All cans are a heavy-duty, high grade coated steel construction with special reinforcing ribs to strengthen sidewalls for extra ""bumper guard"" protection. Finished in a tough powder-coat paint. Standard color red. 10-year warranty. Meets OSHA and NFPA requirements, as well as FM, UL, ULC certification.All items not stocked in all locations."

Suppliers

Company
Product
Description
Supplier Links
Safety Cans - 2 Gal.,Type I safety can > UOM - Each - 10501 - State Safety & Compliance
Indianapolis, IN, USA
Safety Cans - 2 Gal.,Type I safety can > UOM - Each
10501
Safety Cans - 2 Gal.,Type I safety can > UOM - Each 10501
"Durable steel cans are the compliant choice for flammables. Type I style is designed with a single spout for filling and pouring; while Type II offers (2) openings, (1) to fill and (1) to pour with a built-in flexible metal hose. Self-closing, leak-proof lid provides security from spills and leaks. The 1-gallon can features a trigger release handle, while larger capacity cans have a swinging handle. Unique counterbalance, ergonomic design with full-fisted grip handle offers gravity-assisted pouring. All models are equipped with an FM-tested dual-density flame arrester, which reliably dissipates heat to stop flashback ignition. To protect against rupture or explosion, positive pressure relief mechanism automatically vents between 3 and 5 psig. All cans are a heavy-duty, high grade coated steel construction with special reinforcing ribs to strengthen sidewalls for extra ""bumper guard"" protection. Finished in a tough powder-coat paint. Standard color red. 10-year warranty. Meets OSHA and NFPA requirements, as well as FM, UL, ULC certification.All items not stocked in all locations."

"Durable steel cans are the compliant choice for flammables. Type I style is designed with a single spout for filling and pouring; while Type II offers (2) openings, (1) to fill and (1) to pour with a built-in flexible metal hose. Self-closing, leak-proof lid provides security from spills and leaks. The 1-gallon can features a trigger release handle, while larger capacity cans have a swinging handle. Unique counterbalance, ergonomic design with full-fisted grip handle offers gravity-assisted pouring. All models are equipped with an FM-tested dual-density flame arrester, which reliably dissipates heat to stop flashback ignition. To protect against rupture or explosion, positive pressure relief mechanism automatically vents between 3 and 5 psig. All cans are a heavy-duty, high grade coated steel construction with special reinforcing ribs to strengthen sidewalls for extra ""bumper guard"" protection. Finished in a tough powder-coat paint. Standard color red. 10-year warranty. Meets OSHA and NFPA requirements, as well as FM, UL, ULC certification.All items not stocked in all locations."

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Industrial Containers
Product Number 10501
Product Name Safety Cans - 2 Gal.,Type I safety can > UOM - Each
Unlock Full Specs
to access all available technical data

Similar Products

Boxes for Carbide Inserts - 1-49/64X25/64X13/64
Specs
Container Type Box
Height 0.5748 inch (14.6 mm)
Length 5.43 inch (138 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details