State Safety & Compliance ALTAIR Pro Single-Gas Detector - H2S > UOM - Each 10074136

Description
"The Altair Pro detector uses highly accurate electrochemical sensors to measure concentrations of toxic gas (ammonia, carbon monoxide, chlorine, hydrogen cyanide, hydrogen sulfide, nitrogen dioxide, phosphine and sulfur dioxide) or percent oxygen depending on instrument version. This measurement is clearly displayed on the instrument's LCD. The detector is fast-responding and has clear alarm functions to alert the wearer. The Altair Pro detector automatically records the last 50 alarm or test events and has active data-logging. To read data or change alarm set points simply connect the unit to an MSA infrared adapter using the built-in IR communication port. These detectors accurately measure the gas concentration or percent oxygen (depending on model) and display this information on a large, clear, backlit LCD. The ALTAIR Pro single-gas detector features superior dust and water protection, excellent impact resistance, great RFI performance, and an extremely effective alarm system. Adjustable alarm set points are offered for LOW and HIGH levels on all units. In addition, the toxic gas versions also have TWA and STEL alarm points. A distinct alarm is indicated by two bright flashing LEDs, a piercing audible alarm, a flashing notification on the LCD, and an internal vibrating alarm, helping to ensure that no alarm condition will go by unnoticed. With current sensor options for CO, H2S or O2, the Altair Pro single-gas detector will provide worry-free performance and stand up to the roughest handling in even the toughest industrial environments. The sensors and battery can easily be replaced to keep the unit performing perfectly for years. Its rubberized armor housing and one-button operation provide the durability and simplicity you expect."
Description
"The Altair Pro detector uses highly accurate electrochemical sensors to measure concentrations of toxic gas (ammonia, carbon monoxide, chlorine, hydrogen cyanide, hydrogen sulfide, nitrogen dioxide, phosphine and sulfur dioxide) or percent oxygen depending on instrument version. This measurement is clearly displayed on the instrument's LCD. The detector is fast-responding and has clear alarm functions to alert the wearer. The Altair Pro detector automatically records the last 50 alarm or test events and has active data-logging. To read data or change alarm set points simply connect the unit to an MSA infrared adapter using the built-in IR communication port. These detectors accurately measure the gas concentration or percent oxygen (depending on model) and display this information on a large, clear, backlit LCD. The ALTAIR Pro single-gas detector features superior dust and water protection, excellent impact resistance, great RFI performance, and an extremely effective alarm system. Adjustable alarm set points are offered for LOW and HIGH levels on all units. In addition, the toxic gas versions also have TWA and STEL alarm points. A distinct alarm is indicated by two bright flashing LEDs, a piercing audible alarm, a flashing notification on the LCD, and an internal vibrating alarm, helping to ensure that no alarm condition will go by unnoticed. With current sensor options for CO, H2S or O2, the Altair Pro single-gas detector will provide worry-free performance and stand up to the roughest handling in even the toughest industrial environments. The sensors and battery can easily be replaced to keep the unit performing perfectly for years. Its rubberized armor housing and one-button operation provide the durability and simplicity you expect."

Suppliers

Company
Product
Description
Supplier Links
ALTAIR Pro Single-Gas Detector - H2S > UOM - Each - 10074136 - State Safety & Compliance
Indianapolis, IN, USA
ALTAIR Pro Single-Gas Detector - H2S > UOM - Each
10074136
ALTAIR Pro Single-Gas Detector - H2S > UOM - Each 10074136
"The Altair Pro detector uses highly accurate electrochemical sensors to measure concentrations of toxic gas (ammonia, carbon monoxide, chlorine, hydrogen cyanide, hydrogen sulfide, nitrogen dioxide, phosphine and sulfur dioxide) or percent oxygen depending on instrument version. This measurement is clearly displayed on the instrument's LCD. The detector is fast-responding and has clear alarm functions to alert the wearer. The Altair Pro detector automatically records the last 50 alarm or test events and has active data-logging. To read data or change alarm set points simply connect the unit to an MSA infrared adapter using the built-in IR communication port. These detectors accurately measure the gas concentration or percent oxygen (depending on model) and display this information on a large, clear, backlit LCD. The ALTAIR Pro single-gas detector features superior dust and water protection, excellent impact resistance, great RFI performance, and an extremely effective alarm system. Adjustable alarm set points are offered for LOW and HIGH levels on all units. In addition, the toxic gas versions also have TWA and STEL alarm points. A distinct alarm is indicated by two bright flashing LEDs, a piercing audible alarm, a flashing notification on the LCD, and an internal vibrating alarm, helping to ensure that no alarm condition will go by unnoticed. With current sensor options for CO, H2S or O2, the Altair Pro single-gas detector will provide worry-free performance and stand up to the roughest handling in even the toughest industrial environments. The sensors and battery can easily be replaced to keep the unit performing perfectly for years. Its rubberized armor housing and one-button operation provide the durability and simplicity you expect."

"The Altair Pro detector uses highly accurate electrochemical sensors to measure concentrations of toxic gas (ammonia, carbon monoxide, chlorine, hydrogen cyanide, hydrogen sulfide, nitrogen dioxide, phosphine and sulfur dioxide) or percent oxygen depending on instrument version. This measurement is clearly displayed on the instrument's LCD. The detector is fast-responding and has clear alarm functions to alert the wearer. The Altair Pro detector automatically records the last 50 alarm or test events and has active data-logging. To read data or change alarm set points simply connect the unit to an MSA infrared adapter using the built-in IR communication port. These detectors accurately measure the gas concentration or percent oxygen (depending on model) and display this information on a large, clear, backlit LCD. The ALTAIR Pro single-gas detector features superior dust and water protection, excellent impact resistance, great RFI performance, and an extremely effective alarm system. Adjustable alarm set points are offered for LOW and HIGH levels on all units. In addition, the toxic gas versions also have TWA and STEL alarm points. A distinct alarm is indicated by two bright flashing LEDs, a piercing audible alarm, a flashing notification on the LCD, and an internal vibrating alarm, helping to ensure that no alarm condition will go by unnoticed. With current sensor options for CO, H2S or O2, the Altair Pro single-gas detector will provide worry-free performance and stand up to the roughest handling in even the toughest industrial environments. The sensors and battery can easily be replaced to keep the unit performing perfectly for years. Its rubberized armor housing and one-button operation provide the durability and simplicity you expect."

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Gas Instruments
Product Number 10074136
Product Name ALTAIR Pro Single-Gas Detector - H2S > UOM - Each
Unlock Full Specs
to access all available technical data

Similar Products

OXY-Flex – Oxygen Analyser -  - SST Sensing Ltd.
Specs
Application Ambient Air Monitoring
Gas Types O2
Mounting Type Fixed
View Details
Multi-gas Analyzer - FGA 900 - LAND
Specs
Measurement Type %LEL or %LFL; Trace
Application Continuous Emissions Monitoring
Gas Types Toxic; CO; (0 - 150 up to 0-2500 mg/m3 (0 – 120 up to 0 – 2000 ppm)); NO; (0 - 200 up to 1500 mg/m3(0 – 150 up to 0 – 1100 ppm)); NO2; (0-200 ppm); O2; (0 - 12% up to 0 - 25%)
View Details
Gas and LPG Process Analyzer - 9710 - C.I. Analytics, Inc.
Specs
Measurement Type %Volume
Instrument Type Analyzer
Sensor Technology Dry colorimetry Sensi-Tape® detection with solid state optics source
View Details
Refrigerant Gas Monitor - 4200-IR - Arjay Engineering
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types NH3; Refrigerants
View Details