StarTech.com Ltd. USB Cables TBLT3MM2M

Description
2M THUNDERBOLT 3 20GBPS CABLE
Request a Quote Datasheet
Description
2M THUNDERBOLT 3 20GBPS CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 5214-TBLT3MM2M-ND - DigiKey
Thief River Falls, MN, United States
2M THUNDERBOLT 3 20GBPS CABLE

2M THUNDERBOLT 3 20GBPS CABLE

Buy Now Datasheet
Usb Cable, 3.1 C Plug-Plug, 2M Rohs Compliant Startech - 26AK3618 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.1 C Plug-Plug, 2M Rohs Compliant Startech
26AK3618
Usb Cable, 3.1 C Plug-Plug, 2M Rohs Compliant Startech 26AK3618
USB CABLE, 3.1 C PLUG-PLUG, 2M ROHS COMPLIANT: YES

USB CABLE, 3.1 C PLUG-PLUG, 2M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 5214-TBLT3MM2M-ND 26AK3618
Product Name USB Cables Usb Cable, 3.1 C Plug-Plug, 2M Rohs Compliant Startech
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-3522-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/205-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers