StarTech.com Ltd. Pluggable Cables QSFPH40GCU5M

Description
5M 16.4FT 40G QSFP+ DAC CABLE
Request a Quote Datasheet
Description
5M 16.4FT 40G QSFP+ DAC CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 5214-QSFPH40GCU5M-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
5214-QSFPH40GCU5M-ND
Pluggable Cables 5214-QSFPH40GCU5M-ND
5M 16.4FT 40G QSFP+ DAC CABLE

5M 16.4FT 40G QSFP+ DAC CABLE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5214-QSFPH40GCU5M-ND
Product Name Pluggable Cables
Application Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-3500-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/201-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers