StarTech.com Ltd. Modular/Ethernet Cables (RJ45, RJ11) C6PATCH5WH

Description
WHITE MOLDED CAT6 PATCH CABLE
Request a Quote Datasheet
Description
WHITE MOLDED CAT6 PATCH CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 5214-C6PATCH5WH-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
5214-C6PATCH5WH-ND
Modular/Ethernet Cables (RJ45, RJ11) 5214-C6PATCH5WH-ND
WHITE MOLDED CAT6 PATCH CABLE

WHITE MOLDED CAT6 PATCH CABLE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5214-C6PATCH5WH-ND
Product Name Modular/Ethernet Cables (RJ45, RJ11)
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2002-6200-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3057/600-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details