Measuring squares consist of two straight edges set at a 90-degree angle to each other. The primary purpose of these measuring tools is to check the accuracy of right angles to ensure that components remain perpendicular. Similarly, protractors are a measurement device used to measure angles.
. The Starrett 6" Combination Square with Square Head includes a reversible lock bolt, scriber, spirit level (except 4") and hardened steel, photo-engraved blade with regular or satin chrome finish. The square heads are forged hardened steel with smooth, black enamel finish. 6", 4R Grad, Satin Chrome Blade. Please refer to the video link below for more information: https://youtu.be/EYN
| Reid Supply | |
|---|---|
| Product Category | Squares |
| Product Number | STR-C33H64R |
| Product Name | Combination Squares |
| Square Type | Combination |