Milwaukee Electric Tool Corporation Combination Square E250

Description
SQUARE HEAD, COMBINATION SQUARE TYPE 12 INCH BLADE LENGTH STAINLESS STEEL BLADE MATERIAL 1/16 INCH, 32 INCH GRADUATION TRUE BLUE[R] BRAND NUMBER OF SCALE 1 FINISH MATTE INCREMENT AT SCALE 1/16 INCH AT 1 INCH SQUARENESS 0.001
Description
SQUARE HEAD, COMBINATION SQUARE TYPE 12 INCH BLADE LENGTH STAINLESS STEEL BLADE MATERIAL 1/16 INCH, 32 INCH GRADUATION TRUE BLUE[R] BRAND NUMBER OF SCALE 1 FINISH MATTE INCREMENT AT SCALE 1/16 INCH AT 1 INCH SQUARENESS 0.001

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Combination Square
E250
Combination Square E250
SQUARE HEAD, COMBINATION SQUARE TYPE 12 INCH BLADE LENGTH STAINLESS STEEL BLADE MATERIAL 1/16 INCH, 32 INCH GRADUATION TRUE BLUE[R] BRAND NUMBER OF SCALE 1 FINISH MATTE INCREMENT AT SCALE 1/16 INCH AT 1 INCH SQUARENESS 0.001
  • SQUARE HEAD, COMBINATION SQUARE TYPE
  • 12 INCH BLADE LENGTH
  • STAINLESS STEEL BLADE MATERIAL
  • 1/16 INCH, 32 INCH GRADUATION
  • TRUE BLUE[R] BRAND
  • NUMBER OF SCALE 1
  • FINISH MATTE
  • INCREMENT AT SCALE 1/16 INCH AT 1 INCH
  • SQUARENESS 0.001
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Squares
Product Number E250
Product Name Combination Square
Square Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Milwaukee Electric Tool Corporation
Specs
Square Type Machinist Square
Blade Length 7 inch (178 mm)
Materials of Construction Aluminum
View Details