Starrett Rule STR-C331150

Description
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . The Starrett 150mm - 5-3/4" Full-Flexible Steel Rule with Millimeter and Inch Graduation features a satin chrome finish. Graduations at 32nds and 64ths on one side; mm and 1/2mm on reverse. All four edges are graduated from same end. 150mm (5 3/4"), No. 31 Grad, Full-Flexible All four edges are graduated from same end.
Description
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . The Starrett 150mm - 5-3/4" Full-Flexible Steel Rule with Millimeter and Inch Graduation features a satin chrome finish. Graduations at 32nds and 64ths on one side; mm and 1/2mm on reverse. All four edges are graduated from same end. 150mm (5 3/4"), No. 31 Grad, Full-Flexible All four edges are graduated from same end.

Suppliers

Company
Product
Description
Supplier Links
Rule - STR-C331150 - Reid Supply
Norton Shores, MI, United States
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . The Starrett 150mm - 5-3/4" Full-Flexible Steel Rule with Millimeter and Inch Graduation features a satin chrome finish. Graduations at 32nds and 64ths on one side; mm and 1/2mm on reverse. All four edges are graduated from same end. 150mm (5 3/4"), No. 31 Grad, Full-Flexible All four edges are graduated from same end.

Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip.


. The Starrett 150mm - 5-3/4" Full-Flexible Steel Rule with Millimeter and Inch Graduation features a satin chrome finish. Graduations at 32nds and 64ths on one side; mm and 1/2mm on reverse. All four edges are graduated from same end. 150mm (5 3/4"), No. 31 Grad, Full-Flexible All four edges are graduated from same end.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Rules and Length Gauges
Product Number STR-C331150
Product Name Rule
Graduations 32nds; 32nds, 64ths, mm, 1/2mm
Unlock Full Specs
to access all available technical data

Similar Products

Rulers - 4501535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rule / Length Gauge Type Flexible
Width / Diameter 0.4921 inch (12.5 mm)
Materials of Construction Steel; Steel
View Details
Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Rule / Length Gauge Type Flexible
Measuring Technology Mechanical
View Details
Specs
Rule / Length Gauge Type Straight Edge
Reading Method / Display Graduated scale
Units Metric
View Details
Wire and Cable Measuring Meter (feet and inches, urethane rollers) - WMIU AR0630 - Eraser Company, Inc.
Specs
Rule / Length Gauge Type Length Gauges
Width / Diameter 0.0157 to 2 inch (0.4000 to 50.8 mm)
Reading Method / Display Mechanical Counter
View Details