American Precision Gauge, LLC Digital Caliper LDMD-3

Description
The Linear Digital Measuring Device (LDMD) is a long length digital caliper for use in measuring long length parts and components in an industrial/shop environment. The newest LDMD-3 is light weight, easy-to-use, programmable, displays in Inch or Metric. Digital caliper display operates on low voltage replaceable AAA batteries with no external wires to tangle and manage. Easy-to-use, rugged and accurate within .005"" along its full travel length of "48" . Join sections for longer applications. Use as a measuring device for inspection or as a setup gauge for cutting or machining applications. Inch or Metric Display AAA Battery Operated user replaceable Easy to read, large 10 mm LCD Display System accuracy within .005"along its full standard travel length of 48" (120" custom) LCD Display reads to 4 decimal with .000397" accuracy Programmable Resolution setting, Reference and offsets, Sleep and power off modes, direction of travel (count up or down) End stops reversible to use either left or right hand operations. Can be customized to meet special application needs. Measure inside or outside dimensions. LOW COST
Description
The Linear Digital Measuring Device (LDMD) is a long length digital caliper for use in measuring long length parts and components in an industrial/shop environment. The newest LDMD-3 is light weight, easy-to-use, programmable, displays in Inch or Metric. Digital caliper display operates on low voltage replaceable AAA batteries with no external wires to tangle and manage. Easy-to-use, rugged and accurate within .005"" along its full travel length of "48" . Join sections for longer applications. Use as a measuring device for inspection or as a setup gauge for cutting or machining applications. Inch or Metric Display AAA Battery Operated user replaceable Easy to read, large 10 mm LCD Display System accuracy within .005"along its full standard travel length of 48" (120" custom) LCD Display reads to 4 decimal with .000397" accuracy Programmable Resolution setting, Reference and offsets, Sleep and power off modes, direction of travel (count up or down) End stops reversible to use either left or right hand operations. Can be customized to meet special application needs. Measure inside or outside dimensions. LOW COST

Suppliers

Company
Product
Description
Supplier Links
Digital Caliper - LDMD-3 - American Precision Gauge, LLC
Yorba Linda, CA, USA
Digital Caliper
LDMD-3
Digital Caliper LDMD-3
The Linear Digital Measuring Device (LDMD) is a long length digital caliper for use in measuring long length parts and components in an industrial/shop environment. The newest LDMD-3 is light weight, easy-to-use, programmable, displays in Inch or Metric. Digital caliper display operates on low voltage replaceable AAA batteries with no external wires to tangle and manage. Easy-to-use, rugged and accurate within .005"" along its full travel length of "48" . Join sections for longer applications. Use as a measuring device for inspection or as a setup gauge for cutting or machining applications. Inch or Metric Display AAA Battery Operated user replaceable Easy to read, large 10 mm LCD Display System accuracy within .005"along its full standard travel length of 48" (120" custom) LCD Display reads to 4 decimal with .000397" accuracy Programmable Resolution setting, Reference and offsets, Sleep and power off modes, direction of travel (count up or down) End stops reversible to use either left or right hand operations. Can be customized to meet special application needs. Measure inside or outside dimensions. LOW COST

The Linear Digital Measuring Device (LDMD) is a long length digital caliper for use in measuring long length parts and components in an industrial/shop environment.
The newest LDMD-3 is light weight, easy-to-use, programmable, displays in Inch or Metric.
Digital caliper display operates on low voltage replaceable AAA batteries with no external wires to tangle and manage.
Easy-to-use, rugged and accurate within .005"" along its full travel length of "48" . Join sections for longer applications.
Use as a measuring device for inspection or as a setup gauge for cutting or machining applications.

  • Inch or Metric Display
  • AAA Battery Operated user replaceable
  • Easy to read, large 10 mm LCD Display
  • System accuracy within .005"along its full standard travel length of 48" (120" custom)
  • LCD Display reads to 4 decimal with .000397" accuracy
  • Programmable Resolution setting, Reference and offsets, Sleep and power off modes, direction of travel (count up or down)
  • End stops reversible to use either left or right hand operations. Can be customized to meet special application needs.
  • Measure inside or outside dimensions.
  • LOW COST
Supplier's Site

Technical Specifications

  American Precision Gauge, LLC
Product Category Rules and Length Gauges
Product Number LDMD-3
Product Name Digital Caliper
Rule / Length Gauge Type Length Gauges
Unlock Full Specs
to access all available technical data

Similar Products

Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Rule / Length Gauge Type Flexible
Measuring Technology Mechanical
View Details
Tape Measures - 488806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rule / Length Gauge Type Tape Measure
View Details
Wire and Cable Measuring Meter (feet and inches, grit rollers) - WMIG AR0650 - Eraser Company, Inc.
Specs
Rule / Length Gauge Type Length Gauges
Width / Diameter 0.0157 to 2 inch (0.4000 to 50.8 mm)
Reading Method / Display Mechanical Counter
View Details
Cable Length Meters -  - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Rule / Length Gauge Type Length Gauges
Measuring Technology Electronic
View Details