Starrett Protractors STR-C183

Description
Measuring squares consist of two straight edges set at a 90-degree angle to each other. The primary purpose of these measuring tools is to check the accuracy of right angles to ensure that components remain perpendicular. Similarly, protractors are a measurement device used to measure angles. . The Starrett C183 Steel Protractor is a highly useful and accurate tool for setting bevels, transferring angles, small squaring tasks, checking cutter clearances within certain limits and many other applications. Includes double graduations from 0-180 Deg in opposite directions permitting the direct reading of angles and supplementary angles. The back of the tool is flat for ease of use. The blade can be locked firmly at any angle by the lock nut. The protractor also includes a satin chrome finish for ease of reading and resistance to rust. 6" (0-180 Deg) with Rectangular Head.
Description
Measuring squares consist of two straight edges set at a 90-degree angle to each other. The primary purpose of these measuring tools is to check the accuracy of right angles to ensure that components remain perpendicular. Similarly, protractors are a measurement device used to measure angles. . The Starrett C183 Steel Protractor is a highly useful and accurate tool for setting bevels, transferring angles, small squaring tasks, checking cutter clearances within certain limits and many other applications. Includes double graduations from 0-180 Deg in opposite directions permitting the direct reading of angles and supplementary angles. The back of the tool is flat for ease of use. The blade can be locked firmly at any angle by the lock nut. The protractor also includes a satin chrome finish for ease of reading and resistance to rust. 6" (0-180 Deg) with Rectangular Head.

Suppliers

Company
Product
Description
Supplier Links
Protractors - STR-C183 - Reid Supply
Norton Shores, MI, United States
Protractors
STR-C183
Protractors STR-C183
Measuring squares consist of two straight edges set at a 90-degree angle to each other. The primary purpose of these measuring tools is to check the accuracy of right angles to ensure that components remain perpendicular. Similarly, protractors are a measurement device used to measure angles. . The Starrett C183 Steel Protractor is a highly useful and accurate tool for setting bevels, transferring angles, small squaring tasks, checking cutter clearances within certain limits and many other applications. Includes double graduations from 0-180 Deg in opposite directions permitting the direct reading of angles and supplementary angles. The back of the tool is flat for ease of use. The blade can be locked firmly at any angle by the lock nut. The protractor also includes a satin chrome finish for ease of reading and resistance to rust. 6" (0-180 Deg) with Rectangular Head.

Measuring squares consist of two straight edges set at a 90-degree angle to each other. The primary purpose of these measuring tools is to check the accuracy of right angles to ensure that components remain perpendicular. Similarly, protractors are a measurement device used to measure angles.


. The Starrett C183 Steel Protractor is a highly useful and accurate tool for setting bevels, transferring angles, small squaring tasks, checking cutter clearances within certain limits and many other applications. Includes double graduations from 0-180 Deg in opposite directions permitting the direct reading of angles and supplementary angles. The back of the tool is flat for ease of use. The blade can be locked firmly at any angle by the lock nut. The protractor also includes a satin chrome finish for ease of reading and resistance to rust. 6" (0-180 Deg) with Rectangular Head.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Protractors and Angle Gages
Product Number STR-C183
Product Name Protractors
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Squaring Arm for Press Brakes - MSAP01 - Industrial Magnetics, Inc.
Specs
Measurement Scale / Units Inches
Reading Method / Display Graduated scale
Measuring Technology Mechanical
View Details
INCLINEO® -  - Ludeca, Inc.
Ludeca, Inc.
Specs
Application Construction; Machine Shop
Angle Gage / Protractor Type Level
Reading Method / Display None -Non-graduated Gage
View Details