Ludeca, Inc. INCLINEO®

Description
NCLINEO is a powerful system utilizing high precision electronic inclinometer technology with a resolution of 0.0003 degrees. In combination with interchangeable mounting bases INCLINEO measures relative or absolute angularity, flatness, levelness, or parallelism of surfaces; as well as perpendicularity of planes, and straightness along a line. Its rotatable housing allows the INCLINEO to take measurements at any angular position, including surfaces with a steep inclination. The 3-key operation makes INCLINEO versatile, ensuring flexibility during measurements and creating effective operation in advanced applications. Surface flatness measurements using INCLINEO are simple. A reference grid is laid out on the surface to be measured and the INCLINEO is moved between each marked location, measuring the angle over a known distance. The system features integrated wireless communication technology which sends the measurements to a computer running the ALIGNMENT CENTER software. The surface profile of the measured component is shown in full color 2-D and 3-D graphic display with color coded tolerance levels giving a clear representation of the results.
Description
NCLINEO is a powerful system utilizing high precision electronic inclinometer technology with a resolution of 0.0003 degrees. In combination with interchangeable mounting bases INCLINEO measures relative or absolute angularity, flatness, levelness, or parallelism of surfaces; as well as perpendicularity of planes, and straightness along a line. Its rotatable housing allows the INCLINEO to take measurements at any angular position, including surfaces with a steep inclination. The 3-key operation makes INCLINEO versatile, ensuring flexibility during measurements and creating effective operation in advanced applications. Surface flatness measurements using INCLINEO are simple. A reference grid is laid out on the surface to be measured and the INCLINEO is moved between each marked location, measuring the angle over a known distance. The system features integrated wireless communication technology which sends the measurements to a computer running the ALIGNMENT CENTER software. The surface profile of the measured component is shown in full color 2-D and 3-D graphic display with color coded tolerance levels giving a clear representation of the results.

Suppliers

Company
Product
Description
Supplier Links
INCLINEO® -  - Ludeca, Inc.
Doral, FL, USA
INCLINEO®
INCLINEO®
NCLINEO is a powerful system utilizing high precision electronic inclinometer technology with a resolution of 0.0003 degrees. In combination with interchangeable mounting bases INCLINEO measures relative or absolute angularity, flatness, levelness, or parallelism of surfaces; as well as perpendicularity of planes, and straightness along a line. Its rotatable housing allows the INCLINEO to take measurements at any angular position, including surfaces with a steep inclination. The 3-key operation makes INCLINEO versatile, ensuring flexibility during measurements and creating effective operation in advanced applications. Surface flatness measurements using INCLINEO are simple. A reference grid is laid out on the surface to be measured and the INCLINEO is moved between each marked location, measuring the angle over a known distance. The system features integrated wireless communication technology which sends the measurements to a computer running the ALIGNMENT CENTER software. The surface profile of the measured component is shown in full color 2-D and 3-D graphic display with color coded tolerance levels giving a clear representation of the results.

NCLINEO is a powerful system utilizing high precision electronic inclinometer technology with a resolution of 0.0003 degrees. In combination with interchangeable mounting bases INCLINEO measures relative or absolute angularity, flatness, levelness, or parallelism of surfaces; as well as perpendicularity of planes, and straightness along a line. Its rotatable housing allows the INCLINEO to take measurements at any angular position, including surfaces with a steep inclination. The 3-key operation makes INCLINEO versatile, ensuring flexibility during measurements and creating effective operation in advanced applications.
Surface flatness measurements using INCLINEO are simple. A reference grid is laid out on the surface to be measured and the INCLINEO is moved between each marked location, measuring the angle over a known distance.

The system features integrated wireless communication technology which sends the measurements to a computer running the ALIGNMENT CENTER software. The surface profile of the measured component is shown in full color 2-D and 3-D graphic display with color coded tolerance levels giving a clear representation of the results.

Supplier's Site

Technical Specifications

  Ludeca, Inc.
Product Category Levels
Product Name INCLINEO®
Application Construction; Machine Shop
Unlock Full Specs
to access all available technical data

Similar Products

Precision Measuring Systems - ParallelPro™ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Application Semiconductor Manufacturing
Measuring Technology Electronic
View Details
Torpedo (Plumb) Levels - C654380 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Level Type Beam or Torpedo
Measurement Scale / Units Inches
View Details
Specs
Level Type Circular or Bull's Eye Level
View Details
Laser Levels - Fluke - Fluke
Specs
Application Construction; Machine Shop
Level Type Laser Level
Measuring Technology Electronic
View Details