Starrett Straight Edge STR-38536

Description
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . The Starrett 385 Series Steel Straight Edit with Bevel Edge is precision ground and nicely finished to rigid Starrett standards. It is unexcelled for drawing or scribing straight lines and checking surfaces for straightness. Its thickness and design permit it to retain shape and accuracy, but still be portable and easy to handle. The 380 and 385 Series in sizes 36" and longer is marked with arrows at two suspension points. If the straight edges are brought to the work and used on edge, they should be suspended at these two points to minimize deflection. Most jobs involve the use of straight edges in the flat position - and it is in this position that we check most stringently. 36" (900mm).
Description
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . The Starrett 385 Series Steel Straight Edit with Bevel Edge is precision ground and nicely finished to rigid Starrett standards. It is unexcelled for drawing or scribing straight lines and checking surfaces for straightness. Its thickness and design permit it to retain shape and accuracy, but still be portable and easy to handle. The 380 and 385 Series in sizes 36" and longer is marked with arrows at two suspension points. If the straight edges are brought to the work and used on edge, they should be suspended at these two points to minimize deflection. Most jobs involve the use of straight edges in the flat position - and it is in this position that we check most stringently. 36" (900mm).

Suppliers

Company
Product
Description
Supplier Links
Straight Edge - STR-38536 - Reid Supply
Norton Shores, MI, United States
Straight Edge
STR-38536
Straight Edge STR-38536
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . The Starrett 385 Series Steel Straight Edit with Bevel Edge is precision ground and nicely finished to rigid Starrett standards. It is unexcelled for drawing or scribing straight lines and checking surfaces for straightness. Its thickness and design permit it to retain shape and accuracy, but still be portable and easy to handle. The 380 and 385 Series in sizes 36" and longer is marked with arrows at two suspension points. If the straight edges are brought to the work and used on edge, they should be suspended at these two points to minimize deflection. Most jobs involve the use of straight edges in the flat position - and it is in this position that we check most stringently. 36" (900mm).

Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip.


. The Starrett 385 Series Steel Straight Edit with Bevel Edge is precision ground and nicely finished to rigid Starrett standards. It is unexcelled for drawing or scribing straight lines and checking surfaces for straightness. Its thickness and design permit it to retain shape and accuracy, but still be portable and easy to handle. The 380 and 385 Series in sizes 36" and longer is marked with arrows at two suspension points. If the straight edges are brought to the work and used on edge, they should be suspended at these two points to minimize deflection. Most jobs involve the use of straight edges in the flat position - and it is in this position that we check most stringently. 36" (900mm).

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Rules and Length Gauges
Product Number STR-38536
Product Name Straight Edge
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rulers - 2197003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rule / Length Gauge Type Flexible
Width / Diameter 0.4921 inch (12.5 mm)
Materials of Construction Steel; Steel
View Details
Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Rule / Length Gauge Type Flexible
Measuring Technology Mechanical
View Details
Compact and Slim Gauges  with Magnetic Principle and 10mm Range - DL310 - Magnescale Americas, Inc.
Specs
Rule / Length Gauge Type Length Gauges
Decimal Resolution 3.94E-4 inch (0.0100 mm)
Length 4.17 inch (106 mm)
View Details
25ft. Economy Tape Measure - TP25L - DME Company
Specs
Rule / Length Gauge Type Tape Measure
Reading Method / Display Graduated scale
Units Inches; Metric
View Details