Flexbar Machine Corporation Rigid Steel Inch Rule, 12" LTH, 5R GRAD 16746

Description
RIGID STEEL INCH RULE WITH SATIN-CHROME FINISH Rule Size: 12" Measuring Graduation: 5R Rule Width: 1 1/8" Rule Thickness: .04"
Description
RIGID STEEL INCH RULE WITH SATIN-CHROME FINISH Rule Size: 12" Measuring Graduation: 5R Rule Width: 1 1/8" Rule Thickness: .04"

Suppliers

Company
Product
Description
Supplier Links
Rigid Steel Inch Rule, 12
Islandia, NY, USA
Rigid Steel Inch Rule, 12" LTH, 5R GRAD
16746
Rigid Steel Inch Rule, 12" LTH, 5R GRAD 16746
RIGID STEEL INCH RULE WITH SATIN-CHROME FINISH Rule Size: 12" Measuring Graduation: 5R Rule Width: 1 1/8" Rule Thickness: .04"

RIGID STEEL INCH RULE WITH SATIN-CHROME FINISH

Rule Size: 12"

Measuring Graduation: 5R

Rule Width: 1 1/8"

Rule Thickness: .04"

Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Rules and Length Gauges
Product Number 16746
Product Name Rigid Steel Inch Rule, 12" LTH, 5R GRAD
Unlock Full Specs
to access all available technical data

Similar Products

Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Rule / Length Gauge Type Flexible
Measuring Technology Mechanical
View Details
Rulers - 488805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rule / Length Gauge Type Flexible
Width / Diameter 1.3 inch (33 mm)
Materials of Construction Beech Wood
View Details