Starrett Square - 32nds, 64ths;152.4 mm;Steel STR-13C

Description
Measuring squares consist of two straight edges set at a 90-degree angle to each other. The primary purpose of these measuring tools is to check the accuracy of right angles to ensure that components remain perpendicular. Similarly, protractors are a measurement device used to measure angles. . Starrett 13 squares are very popular with machinists, toolmakers, and patternmakers. The sliding blades are adjustable making it practical for a wide variety of uses. The faces of the head are ground square. 6"with Graduated Blade square.
Description
Measuring squares consist of two straight edges set at a 90-degree angle to each other. The primary purpose of these measuring tools is to check the accuracy of right angles to ensure that components remain perpendicular. Similarly, protractors are a measurement device used to measure angles. . Starrett 13 squares are very popular with machinists, toolmakers, and patternmakers. The sliding blades are adjustable making it practical for a wide variety of uses. The faces of the head are ground square. 6"with Graduated Blade square.

Suppliers

Company
Product
Description
Supplier Links
Square - 32nds, 64ths;152.4 mm;Steel - STR-13C - Reid Supply
Norton Shores, MI, United States
Square - 32nds, 64ths;152.4 mm;Steel
STR-13C
Square - 32nds, 64ths;152.4 mm;Steel STR-13C
Measuring squares consist of two straight edges set at a 90-degree angle to each other. The primary purpose of these measuring tools is to check the accuracy of right angles to ensure that components remain perpendicular. Similarly, protractors are a measurement device used to measure angles. . Starrett 13 squares are very popular with machinists, toolmakers, and patternmakers. The sliding blades are adjustable making it practical for a wide variety of uses. The faces of the head are ground square. 6"with Graduated Blade square.

Measuring squares consist of two straight edges set at a 90-degree angle to each other. The primary purpose of these measuring tools is to check the accuracy of right angles to ensure that components remain perpendicular. Similarly, protractors are a measurement device used to measure angles.


. Starrett 13 squares are very popular with machinists, toolmakers, and patternmakers. The sliding blades are adjustable making it practical for a wide variety of uses. The faces of the head are ground square. 6"with Graduated Blade square.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Squares
Product Number STR-13C
Product Name Square - 32nds, 64ths;152.4 mm;Steel
Blade Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Milwaukee Electric Tool Corporation
Specs
Square Type Machinist Square
Blade Length 24 inch (610 mm)
Width 2 inch (50.8 mm)
View Details