Milwaukee Electric Tool Corporation Machinist Square 1140

Description
FLAT TYPE ALUMINUM MATERIAL MATTE FINISH 16 INCH BEAM LENGTH 24 INCH BLADE LENGTH 2 INCH BLADE WIDTH 1/10 INCH, 1/12 INCH, 1/16 INCH GRADUATION 1/8 INCH BLADE THICKNESS
Description
FLAT TYPE ALUMINUM MATERIAL MATTE FINISH 16 INCH BEAM LENGTH 24 INCH BLADE LENGTH 2 INCH BLADE WIDTH 1/10 INCH, 1/12 INCH, 1/16 INCH GRADUATION 1/8 INCH BLADE THICKNESS

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Machinist Square
1140
Machinist Square 1140
FLAT TYPE ALUMINUM MATERIAL MATTE FINISH 16 INCH BEAM LENGTH 24 INCH BLADE LENGTH 2 INCH BLADE WIDTH 1/10 INCH, 1/12 INCH, 1/16 INCH GRADUATION 1/8 INCH BLADE THICKNESS
  • FLAT TYPE
  • ALUMINUM MATERIAL
  • MATTE FINISH
  • 16 INCH BEAM LENGTH
  • 24 INCH BLADE LENGTH
  • 2 INCH BLADE WIDTH
  • 1/10 INCH, 1/12 INCH, 1/16 INCH GRADUATION
  • 1/8 INCH BLADE THICKNESS
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Squares
Product Number 1140
Product Name Machinist Square
Square Type Machinist Square
Blade Length 24 inch (610 mm)
Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Milwaukee Electric Tool Corporation
Specs
Square Type Machinist Square
Blade Length 12 inch (305 mm)
Thickness 0.0625 inch (1.59 mm)
View Details