Starrett Hole Saws & Core Drill Bits KFC14021

Description
Starrett KFC14021 Hole Saw
Request a Quote
Description
Starrett KFC14021 Hole Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 216114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
216114
Hole Saws & Core Drill Bits 216114
Starrett KFC14021 Hole Saw

Starrett KFC14021 Hole Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 216114
Product Name Hole Saws & Core Drill Bits
Diameter 2.992 inch (76.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749049 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.984 inch (25.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
High Speed Drill 220-GP-1/8 - 220-GP-1/8 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 2744696 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 4.29 inch (109 mm)
Material High Speed Steel; HSS
# of Pieces 1
View Details