Starrett Hole Saws & Core Drill Bits KA014C

Description
HIGH SPEED STEEL PILOT DRILL BLISTER PK
Request a Quote
Description
HIGH SPEED STEEL PILOT DRILL BLISTER PK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 219246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
219246
Hole Saws & Core Drill Bits 219246
HIGH SPEED STEEL PILOT DRILL BLISTER PK

HIGH SPEED STEEL PILOT DRILL BLISTER PK

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 219246
Product Name Hole Saws & Core Drill Bits
OAL 3.11 inch (79 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
PCB Drill Bits - 2156996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.067 inch (1.7 mm)
Shank 0.125 inch (3.2 mm)
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711228-A-25 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.188 inch (4.8 mm)
View Details
ADPF30 120°point angle, 3mm shank Drill Bit - ADPF30-0090 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Cutting Application Steel
View Details