Starrett Hole Saws & Core Drill Bits FCH1136-G

Description
Starrett FCH1136-G Drill Bit
Request a Quote
Description
Starrett FCH1136-G Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 511415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
511415
Hole Saws & Core Drill Bits 511415
Starrett FCH1136-G Drill Bit

Starrett FCH1136-G Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 511415
Product Name Hole Saws & Core Drill Bits
Diameter 1.811 inch (46.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 215956 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.126 inch (54.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws, 8 Pc. Electricians Kit - 714000-A-C - Makita USA, Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Hole Saw
View Details
ACD
Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Diameter 0.327 inch (8.3 mm)
View Details