Minerallac Company Auger Drill Bit 80615

Description
SHIP, SELF FEEDING SCREW POINT TYPE STEEL MATERIAL POLISHED FINISH 6 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS SINGLE TWIST FLUTE TYPE 15/16 INCH DRILL SIZE
Datasheet
Description
SHIP, SELF FEEDING SCREW POINT TYPE STEEL MATERIAL POLISHED FINISH 6 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS SINGLE TWIST FLUTE TYPE 15/16 INCH DRILL SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 80615 - Minerallac Company
Hampshire, IL, USA
Auger Drill Bit
80615
Auger Drill Bit 80615
SHIP, SELF FEEDING SCREW POINT TYPE STEEL MATERIAL POLISHED FINISH 6 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS SINGLE TWIST FLUTE TYPE 15/16 INCH DRILL SIZE
  • SHIP, SELF FEEDING SCREW POINT TYPE
  • STEEL MATERIAL
  • POLISHED FINISH
  • 6 INCH OVERALL LENGTH
  • 4 INCH FLUTE LENGTH
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • SINGLE TWIST FLUTE TYPE
  • 15/16 INCH DRILL SIZE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 80615
Product Name Auger Drill Bit
Product Drill
Units Fractional
Drill Type Auger Drill Bit
Diameter 0.938 inch (23.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Drill Bits - 215164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 11.81 inch (300 mm)
Material Carbide; Carbide tipped
View Details
E-Z LOK™ Drill - HSS - 1-9/32 - A1960 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 1-9/32
View Details
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details