Starrett Hole Saws & Core Drill Bits FCH0218-G

Description
Starrett FCH0218-G Drill Bit
Request a Quote
Description
Starrett FCH0218-G Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 511370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
511370
Hole Saws & Core Drill Bits 511370
Starrett FCH0218-G Drill Bit

Starrett FCH0218-G Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 511370
Product Name Hole Saws & Core Drill Bits
Diameter 2.126 inch (54.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Drill Bits - 216448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.295 inch (7.5 mm)
OAL 4.29 inch (109 mm)
Material Hsco
View Details
Drill Bit - JD7/16 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.438 inch (11.1 mm)
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details