Starrett Hole Saws & Core Drill Bits FCH0138-G

Description
Starrett FCH0138-G Drill Bit
Request a Quote
Description
Starrett FCH0138-G Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 615062 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
615062
Hole Saws & Core Drill Bits 615062
Starrett FCH0138-G Drill Bit

Starrett FCH0138-G Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 615062
Product Name Hole Saws & Core Drill Bits
Diameter 1.378 inch (35.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Specialist Drill Bits - 232579 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.394 to 0.787 inch (10.0 to 20.0 mm)
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece Metric Colbalt Steel Drill Bit Set - 92125M - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Metric
Drill Type Jobber
View Details