The thicknessCONTROL MTS 9202.LLT-400 is an optical thickness gauge for hot rolling mills, designed to measure material temperatures up to 1200 °C with dual measuring ranges: 100 mm with ±10 µm accuracy and 100 to 400 mm with ±20 µm accuracy. It features a patented thermal compensation system, double-camera sensors, and a high-performance cooling system. The measuring width for this variant is 250 mm, with resolutions of 0.5 µm and 2 µm respectively across the two ranges, and repeatability of ±1 µm and ±5 µm. The system supports three-track measurement modes for thickness, width, and thickness profile.
The thicknessCONTROL MTS 9202.LLT stands for exceptional performance and overcomes the challenges of one of the most difficult applications for optical thickness measurements. The C-frame-shaped systems are designed for use in hot rolling mills. They are resistant to harsh environmental conditions and provide high precision results in different operating modes. The mechanics are designed to partially compensate for changes induced by temperature gradients. In addition, a network of temperature sensors controls the state and stabilizes the measuring range using powerful signal processing. An additional, regulated cooling register and deflector plates even enable use in steel hot rolling mills at material temperatures of 1200 °C.
| Micro-Epsilon Group | |
|---|---|
| Product Category | Dimensional Gages and Instruments |
| Product Number | thicknessCONTROL MTS 9202.LLT-400/250 |
| Product Name | Blue laser thickness gauge for hot rolling mills |
| Mounting / Loading Options | Machine Mounted; Automatic or Inline |
| Measurement Scale / Units | English; Metric |
| Gage / Instrument Type | Laser micrometer; Gage Set or Tool Kit; Blue laser triangulation |
| Gaging Technology | Optical; Non-contact |
| Attribute Measurement Capability | Thickness Gage |