PCE Instruments / PCE Americas Inc. Material Thickness Meter PCE-TG 120

Description
PCE-TG 120 is a portable Material Thickness Meter with an easy-to-read 4-digit display. This ultrasound-based Material Thickness Meter uses a miniature contact transducer (included) to measure the thickness of ferrous and non-ferrous metal, glass, plastic, and other homogeneous materials including aluminum, brass, copper, iron, lead, nickel, steel, gold, titanium, pyrex and quartz glass, nylon, polyethylene, and silicone rubber. See accessories for high-temperature, miniature and replacement transducer, contact gel and ISO calibration options.
Request a Quote Datasheet
Description
PCE-TG 120 is a portable Material Thickness Meter with an easy-to-read 4-digit display. This ultrasound-based Material Thickness Meter uses a miniature contact transducer (included) to measure the thickness of ferrous and non-ferrous metal, glass, plastic, and other homogeneous materials including aluminum, brass, copper, iron, lead, nickel, steel, gold, titanium, pyrex and quartz glass, nylon, polyethylene, and silicone rubber. See accessories for high-temperature, miniature and replacement transducer, contact gel and ISO calibration options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Material Thickness Meter - PCE-TG 120 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Material Thickness Meter
PCE-TG 120
Material Thickness Meter PCE-TG 120
PCE-TG 120 is a portable Material Thickness Meter with an easy-to-read 4-digit display. This ultrasound-based Material Thickness Meter uses a miniature contact transducer (included) to measure the thickness of ferrous and non-ferrous metal, glass, plastic, and other homogeneous materials including aluminum, brass, copper, iron, lead, nickel, steel, gold, titanium, pyrex and quartz glass, nylon, polyethylene, and silicone rubber. See accessories for high-temperature, miniature and replacement transducer, contact gel and ISO calibration options.

PCE-TG 120 is a portable Material Thickness Meter with an easy-to-read 4-digit display. This ultrasound-based Material Thickness Meter uses a miniature contact transducer (included) to measure the thickness of ferrous and non-ferrous metal, glass, plastic, and other homogeneous materials including aluminum, brass, copper, iron, lead, nickel, steel, gold, titanium, pyrex and quartz glass, nylon, polyethylene, and silicone rubber. See accessories for high-temperature, miniature and replacement transducer, contact gel and ISO calibration options.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Dimensional Gages and Instruments
Product Number PCE-TG 120
Product Name Material Thickness Meter
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Gauge - PCE-CT 5000H - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Attribute Measurement Capability Thickness Gage
View Details
Coating Thickness Gauge - PCE-CT 27FN - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Thickness Gauge - PCE-CT 28 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Coating Thickness Gauge - PCE-CT 27FN - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details