Starrett Physical Measurement Equipment 254

Description
The 254 is physical measurement equipment from Starrett. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Range (in): 0 - 24" Graduations (in): .001" 50-division vernier scales permits half as many bar graduations as single vernier tools. These graduations provide easy reading to .001 or 0.02mm Flush fitting of the vernier scales to the main scale eliminates parallax. Vernier scales are adjustable Black lines and figures against Starrett satin chrome finish make reading easy Scriber and base are designed for direct reading from zero (bottom of base) Quick-adjust release on the slide allows for fast positioning Extremely fine adjustments by a knob on the base isolating the column and slide from external pressures Additional remote fine adjustment located on top of the bar for sizes 36 (900mm) and larger Special master bar design and the balanced design and weight of the base eliminates vibration Master bars on models up to 24 and 600mm are hardened and stabilized Base is hardened, ground, and lapped square with the bar and has finger grooves to provide ease of movement Vertical bar is positioned near the center of the base for balance and stability Versatile tool will scribe lines, mount dial indicators or electronic probes, and accept depth attachments The Starrett 254 Master Vernier Height Gage is an accurate, rugged and reliable tool that gives precise and dependable measurements over long ranges. It has an easy-to-read vernier, is stronger, and is offered in greater ranges than other height gages. 0-24” (600mm) Range, .001” (0.02mm) Grad with Case.
Datasheet
Description
The 254 is physical measurement equipment from Starrett. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Range (in): 0 - 24" Graduations (in): .001" 50-division vernier scales permits half as many bar graduations as single vernier tools. These graduations provide easy reading to .001 or 0.02mm Flush fitting of the vernier scales to the main scale eliminates parallax. Vernier scales are adjustable Black lines and figures against Starrett satin chrome finish make reading easy Scriber and base are designed for direct reading from zero (bottom of base) Quick-adjust release on the slide allows for fast positioning Extremely fine adjustments by a knob on the base isolating the column and slide from external pressures Additional remote fine adjustment located on top of the bar for sizes 36 (900mm) and larger Special master bar design and the balanced design and weight of the base eliminates vibration Master bars on models up to 24 and 600mm are hardened and stabilized Base is hardened, ground, and lapped square with the bar and has finger grooves to provide ease of movement Vertical bar is positioned near the center of the base for balance and stability Versatile tool will scribe lines, mount dial indicators or electronic probes, and accept depth attachments The Starrett 254 Master Vernier Height Gage is an accurate, rugged and reliable tool that gives precise and dependable measurements over long ranges. It has an easy-to-read vernier, is stronger, and is offered in greater ranges than other height gages. 0-24” (600mm) Range, .001” (0.02mm) Grad with Case.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Physical Measurement Equipment - 254 - ValueTronics International, Inc.
Elgin, IL, USA
Physical Measurement Equipment
254
Physical Measurement Equipment 254
The 254 is physical measurement equipment from Starrett. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Range (in): 0 - 24" Graduations (in): .001" 50-division vernier scales permits half as many bar graduations as single vernier tools. These graduations provide easy reading to .001 or 0.02mm Flush fitting of the vernier scales to the main scale eliminates parallax. Vernier scales are adjustable Black lines and figures against Starrett satin chrome finish make reading easy Scriber and base are designed for direct reading from zero (bottom of base) Quick-adjust release on the slide allows for fast positioning Extremely fine adjustments by a knob on the base isolating the column and slide from external pressures Additional remote fine adjustment located on top of the bar for sizes 36 (900mm) and larger Special master bar design and the balanced design and weight of the base eliminates vibration Master bars on models up to 24 and 600mm are hardened and stabilized Base is hardened, ground, and lapped square with the bar and has finger grooves to provide ease of movement Vertical bar is positioned near the center of the base for balance and stability Versatile tool will scribe lines, mount dial indicators or electronic probes, and accept depth attachments The Starrett 254 Master Vernier Height Gage is an accurate, rugged and reliable tool that gives precise and dependable measurements over long ranges. It has an easy-to-read vernier, is stronger, and is offered in greater ranges than other height gages. 0-24” (600mm) Range, .001” (0.02mm) Grad with Case.

The 254 is physical measurement equipment from Starrett. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment.

Additional Features:

  • Range (in): 0 - 24"
  • Graduations (in): .001"
  • 50-division vernier scales permits half as many bar graduations as single vernier tools. These graduations provide easy reading to .001 or 0.02mm
  • Flush fitting of the vernier scales to the main scale eliminates parallax. Vernier scales are adjustable
  • Black lines and figures against Starrett satin chrome finish make reading easy
  • Scriber and base are designed for direct reading from zero (bottom of base)
  • Quick-adjust release on the slide allows for fast positioning
  • Extremely fine adjustments by a knob on the base isolating the column and slide from external pressures
  • Additional remote fine adjustment located on top of the bar for sizes 36 (900mm) and larger
  • Special master bar design and the balanced design and weight of the base eliminates vibration
  • Master bars on models up to 24 and 600mm are hardened and stabilized
  • Base is hardened, ground, and lapped square with the bar and has finger grooves to provide ease of movement
  • Vertical bar is positioned near the center of the base for balance and stability
  • Versatile tool will scribe lines, mount dial indicators or electronic probes, and accept depth attachments

The Starrett 254 Master Vernier Height Gage is an accurate, rugged and reliable tool that gives precise and dependable measurements over long ranges. It has an easy-to-read vernier, is stronger, and is offered in greater ranges than other height gages. 0-24” (600mm) Range, .001” (0.02mm) Grad with Case.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 254
Product Name Physical Measurement Equipment
Environmental Properties Pressure / Vacuum; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details