Starrett Punches 18A

Description
18A AUTOMATIC CENTRE PUNCH
Request a Quote
Description
18A AUTOMATIC CENTRE PUNCH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Punches - 2768552 - RS Components, Ltd.
Corby, Northants, United Kingdom
Punches
2768552
Punches 2768552
18A AUTOMATIC CENTRE PUNCH

18A AUTOMATIC CENTRE PUNCH

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Punches
Product Number 2768552
Product Name Punches
Type Punches
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 126811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Overall Length 0.2756 inch (7 mm)
View Details
PIN PUNCH - CT-1466 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Overall Length 7 inch (178 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Punching Tool - P-56 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shapes Round
Shank Diameter 0.3750 inch (9.52 mm)
Overall Length 4.5 inch (114 mm)
View Details