The thicknessCONTROL BTG 8702 C.C is a high-precision inline thickness measuring system for coated anode and cathode film in lithium-ion battery production, using confocal chromatic sensor technology with up to five synchronized sensor pairs for simultaneous measurement on both sides of the film. It enables continuous profiling of layer thickness across the entire strip width with high lateral resolution. The system features integrated temperature compensation based on internal sensors and FEM-optimized frame geometries to maintain measurement stability under thermal loads in drying or calendering zones. It supports production speeds of several hundred meters per minute and offers standardized interfaces such as PROFINET, EtherCAT, and OPC UA for integration into MES or SCADA systems.
For high-precision inline thickness measurement of coated electrode film in lithium-ion battery cell production, Micro-Epsilon offers the thicknessCONTROL BTG, a metrologically sophisticated system based on confocal chromatic sensor technology. The system consists of a C-frame with up to five precisely adjusted sensor pairs, which enable the film thickness to be detected synchronously on both sides in up to five measurement tracks. This allows continuous profiling of the layer thickness across the entire strip width with high lateral resolution. The integrated temperature compensation based on internal sensors and FEM-optimized frame geometries ensures high measurement stability even under thermal loads such as those typically found in the drying or calendering zone. Due to its open architecture and standardized interfaces such as PROFINET, EtherCAT and OPC UA, the system can be seamlessly integrated into existing MES or SCADA systems.
| Micro-Epsilon Group | |
|---|---|
| Product Category | Dimensional Gages and Instruments |
| Product Number | thicknessCONTROL BTG 8702 C.C-3/800 |
| Product Name | High precision thickness measuring system for coated anode and cathode film |
| Mounting / Loading Options | Machine Mounted; Automatic or Inline |
| Measurement Scale / Units | English; Metric |
| Gage / Instrument Type | Gage Set or Tool Kit; Confocal chromatic |
| Gaging Technology | Optical; Non-contact |
| Attribute Measurement Capability | Thickness Gage |