Starrett Tape Rulers - Blade Length: 3.7 m Blade Width: 12.7 mm 1084133

Description
Tape rulers, commonly known as measuring tapes, are flexible rules used to measure size or distance. We offer an assortment of tape rules in lengths from 12 feet to 33 feet. . 12 ft Tape Measure - 1/16 in Graduations
Description
Tape rulers, commonly known as measuring tapes, are flexible rules used to measure size or distance. We offer an assortment of tape rules in lengths from 12 feet to 33 feet. . 12 ft Tape Measure - 1/16 in Graduations

Suppliers

Company
Product
Description
Supplier Links
Tape Rulers - Blade Length: 3.7 m Blade Width: 12.7 mm - 1084133 - Reid Supply
Norton Shores, MI, United States
Tape Rulers - Blade Length: 3.7 m Blade Width: 12.7 mm
1084133
Tape Rulers - Blade Length: 3.7 m Blade Width: 12.7 mm 1084133
Tape rulers, commonly known as measuring tapes, are flexible rules used to measure size or distance. We offer an assortment of tape rules in lengths from 12 feet to 33 feet. . 12 ft Tape Measure - 1/16 in Graduations

Tape rulers, commonly known as measuring tapes, are flexible rules used to measure size or distance. We offer an assortment of tape rules in lengths from 12 feet to 33 feet.


. 12 ft Tape Measure - 1/16 in Graduations

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Rules and Length Gauges
Product Number 1084133
Product Name Tape Rulers - Blade Length: 3.7 m Blade Width: 12.7 mm
Rule / Length Gauge Type Tape Measure
Unlock Full Specs
to access all available technical data

Similar Products

Rulers - 3048904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rule / Length Gauge Type Flexible
Units Metric
Materials of Construction Stainless steel
View Details
Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Rule / Length Gauge Type Flexible
Measuring Technology Mechanical
View Details
Compact and Slim Gauges with 12mm Range and 5µm Resolution - DT12 - Magnescale Americas, Inc.
Specs
Rule / Length Gauge Type Length Gauges
Decimal Resolution 1.97E-4 inch (0.0050 mm)
Length 4.56 inch (116 mm)
View Details
25ft. Economy Tape Measure - TP25L - DME Company
Specs
Rule / Length Gauge Type Tape Measure
Reading Method / Display Graduated scale
Units Inches; Metric
View Details