Stannol Solder Wire, , 1.5Mm, 100G; Flux Type Stannol 593420

Description
SOLDER WIRE, , 1.5MM, 100G; Flux Type:Rosin; Solder Alloy:95.5, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:1.5mm; External Diameter - Imperial:0.059"; Melting Temperature:217°C; Weight - Metric:100g; Weight - Imperial:3.527oz; RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, , 1.5MM, 100G; Flux Type:Rosin; Solder Alloy:95.5, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:1.5mm; External Diameter - Imperial:0.059"; Melting Temperature:217°C; Weight - Metric:100g; Weight - Imperial:3.527oz; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, , 1.5Mm, 100G; Flux Type Stannol - 35M4363 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, , 1.5Mm, 100G; Flux Type Stannol
35M4363
Solder Wire, , 1.5Mm, 100G; Flux Type Stannol 35M4363
SOLDER WIRE, , 1.5MM, 100G; Flux Type:Rosin; Solder Alloy:95.5, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:1.5mm; External Diameter - Imperial:0.059"; Melting Temperature:217°C; Weight - Metric:100g; Weight - Imperial:3.527oz; RoHS Compliant: Yes

SOLDER WIRE, , 1.5MM, 100G; Flux Type:Rosin; Solder Alloy:95.5, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:1.5mm; External Diameter - Imperial:0.059"; Melting Temperature:217°C; Weight - Metric:100g; Weight - Imperial:3.527oz; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4363
Product Name Solder Wire, , 1.5Mm, 100G; Flux Type Stannol
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 1244132 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RHA-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details