Stannol Solder Wire, , 1.0Mm, 500G; Flux Type Stannol 593042

Description
SOLDER WIRE, , 1.0MM, 500G; Flux Type:Rosin; Solder Alloy:95.5, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:217°C; Weight - Metric:500g; Weight - Imperial:1.102lb; RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, , 1.0MM, 500G; Flux Type:Rosin; Solder Alloy:95.5, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:217°C; Weight - Metric:500g; Weight - Imperial:1.102lb; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, , 1.0Mm, 500G; Flux Type Stannol - 35M4358 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, , 1.0Mm, 500G; Flux Type Stannol
35M4358
Solder Wire, , 1.0Mm, 500G; Flux Type Stannol 35M4358
SOLDER WIRE, , 1.0MM, 500G; Flux Type:Rosin; Solder Alloy:95.5, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:217°C; Weight - Metric:500g; Weight - Imperial:1.102lb; RoHS Compliant: Yes

SOLDER WIRE, , 1.0MM, 500G; Flux Type:Rosin; Solder Alloy:95.5, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:217°C; Weight - Metric:500g; Weight - Imperial:1.102lb; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4358
Product Name Solder Wire, , 1.0Mm, 500G; Flux Type Stannol
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 2349620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
Gullco Gantry/Bridge Systems - Gullco Gantry/Bridge Systems - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Features Integral or optional automation unit such as a robot or CNC table
View Details