Stannol Solder Wire, Ks100, 0.5Mm, 500G; Flux Type Stannol 574613

Description
SOLDER WIRE, KS100, 0.5MM, 500G; Flux Type:-; Solder Alloy:95.6, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:217°C; Weight - Metric:500g; Weight - Imperial:1.102lb; RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, KS100, 0.5MM, 500G; Flux Type:-; Solder Alloy:95.6, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:217°C; Weight - Metric:500g; Weight - Imperial:1.102lb; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, Ks100, 0.5Mm, 500G; Flux Type Stannol - 35M4351 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, Ks100, 0.5Mm, 500G; Flux Type Stannol
35M4351
Solder Wire, Ks100, 0.5Mm, 500G; Flux Type Stannol 35M4351
SOLDER WIRE, KS100, 0.5MM, 500G; Flux Type:-; Solder Alloy:95.6, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:217°C; Weight - Metric:500g; Weight - Imperial:1.102lb; RoHS Compliant: Yes

SOLDER WIRE, KS100, 0.5MM, 500G; Flux Type:-; Solder Alloy:95.6, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:217°C; Weight - Metric:500g; Weight - Imperial:1.102lb; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4351
Product Name Solder Wire, Ks100, 0.5Mm, 500G; Flux Type Stannol
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631095 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
Kat Automatic Gouging Machine - omatic Gouging Machine - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Welding
View Details