Stannol Solder Wire, Ks100, 0.7Mm, 250G; Flux Type Stannol 574612

Description
SOLDER WIRE, KS100, 0.7MM, 250G; Flux Type:-; Solder Alloy:95.6, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.7mm; External Diameter - Imperial:0.028"; Melting Temperature:217°C; Weight - Metric:250g; Weight - Imperial:8.818oz; RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, KS100, 0.7MM, 250G; Flux Type:-; Solder Alloy:95.6, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.7mm; External Diameter - Imperial:0.028"; Melting Temperature:217°C; Weight - Metric:250g; Weight - Imperial:8.818oz; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, Ks100, 0.7Mm, 250G; Flux Type Stannol - 35M4350 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, Ks100, 0.7Mm, 250G; Flux Type Stannol
35M4350
Solder Wire, Ks100, 0.7Mm, 250G; Flux Type Stannol 35M4350
SOLDER WIRE, KS100, 0.7MM, 250G; Flux Type:-; Solder Alloy:95.6, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.7mm; External Diameter - Imperial:0.028"; Melting Temperature:217°C; Weight - Metric:250g; Weight - Imperial:8.818oz; RoHS Compliant: Yes

SOLDER WIRE, KS100, 0.7MM, 250G; Flux Type:-; Solder Alloy:95.6, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.7mm; External Diameter - Imperial:0.028"; Melting Temperature:217°C; Weight - Metric:250g; Weight - Imperial:8.818oz; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4350
Product Name Solder Wire, Ks100, 0.7Mm, 250G; Flux Type Stannol
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 2024492 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RLC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details