Stannol Solder Wire, Ks100, 1.2Mm, 500G; Flux Type Stannol 574609

Description
SOLDER WIRE, KS100, 1.2MM, 500G; Flux Type:-; Solder Alloy:95.6, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:217°C; Weight - Metric:500g; Weight - Imperial:1.102lb; RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, KS100, 1.2MM, 500G; Flux Type:-; Solder Alloy:95.6, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:217°C; Weight - Metric:500g; Weight - Imperial:1.102lb; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, Ks100, 1.2Mm, 500G; Flux Type Stannol - 35M4348 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, Ks100, 1.2Mm, 500G; Flux Type Stannol
35M4348
Solder Wire, Ks100, 1.2Mm, 500G; Flux Type Stannol 35M4348
SOLDER WIRE, KS100, 1.2MM, 500G; Flux Type:-; Solder Alloy:95.6, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:217°C; Weight - Metric:500g; Weight - Imperial:1.102lb; RoHS Compliant: Yes

SOLDER WIRE, KS100, 1.2MM, 500G; Flux Type:-; Solder Alloy:95.6, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:217°C; Weight - Metric:500g; Weight - Imperial:1.102lb; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4348
Product Name Solder Wire, Ks100, 1.2Mm, 500G; Flux Type Stannol
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RHB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details