Stannol Solder Wire, Ks100, 0.3Mm, 250G; Flux Type Stannol 574601

Description
SOLDER WIRE, KS100, 0.3MM, 250G; Flux Type:-; Solder Alloy:95.6, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.3mm; External Diameter - Imperial:0.012"; Melting Temperature:217°C; Weight - Metric:250g; Weight - Imperial:8.818oz; RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, KS100, 0.3MM, 250G; Flux Type:-; Solder Alloy:95.6, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.3mm; External Diameter - Imperial:0.012"; Melting Temperature:217°C; Weight - Metric:250g; Weight - Imperial:8.818oz; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, Ks100, 0.3Mm, 250G; Flux Type Stannol - 35M4344 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, Ks100, 0.3Mm, 250G; Flux Type Stannol
35M4344
Solder Wire, Ks100, 0.3Mm, 250G; Flux Type Stannol 35M4344
SOLDER WIRE, KS100, 0.3MM, 250G; Flux Type:-; Solder Alloy:95.6, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.3mm; External Diameter - Imperial:0.012"; Melting Temperature:217°C; Weight - Metric:250g; Weight - Imperial:8.818oz; RoHS Compliant: Yes

SOLDER WIRE, KS100, 0.3MM, 250G; Flux Type:-; Solder Alloy:95.6, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.3mm; External Diameter - Imperial:0.012"; Melting Temperature:217°C; Weight - Metric:250g; Weight - Imperial:8.818oz; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4344
Product Name Solder Wire, Ks100, 0.3Mm, 250G; Flux Type Stannol
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Irons - 7724766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Plasma Transfer Arc Welding & Cladding Equipment -  - Saint-Gobain Coating Solutions
Specs
Process Capability Welding
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details