Stannol Solder Wire, Ks100, 0.7Mm, 250G; Flux Type Stannol 574411

Description
SOLDER WIRE, KS100, 0.7MM, 250G; Flux Type:-; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.7mm; External Diameter - Imperial:0.028"; Melting Temperature:227°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, KS100, 0.7MM, 250G; Flux Type:-; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.7mm; External Diameter - Imperial:0.028"; Melting Temperature:227°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, Ks100, 0.7Mm, 250G; Flux Type Stannol - 98M6262 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, Ks100, 0.7Mm, 250G; Flux Type Stannol
98M6262
Solder Wire, Ks100, 0.7Mm, 250G; Flux Type Stannol 98M6262
SOLDER WIRE, KS100, 0.7MM, 250G; Flux Type:-; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.7mm; External Diameter - Imperial:0.028"; Melting Temperature:227°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes

SOLDER WIRE, KS100, 0.7MM, 250G; Flux Type:-; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.7mm; External Diameter - Imperial:0.028"; Melting Temperature:227°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 98M6262
Product Name Solder Wire, Ks100, 0.7Mm, 250G; Flux Type Stannol
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 7010672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Resistance - Spot; Welding
AC Input Voltage 208-230/240V_60Hz
Output Voltage 230 volts
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RHB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details