Stannol Solder Wire, Ks100, 0.7Mm, 500G; Flux Type Stannol 574406

Description
SOLDER WIRE, KS100, 0.7MM, 500G; Flux Type:-; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.7mm; External Diameter - Imperial:0.028"; Melting Temperature:227°C; Weight - Metric:500g; Weight - Imperial:1.102lb; Product RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, KS100, 0.7MM, 500G; Flux Type:-; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.7mm; External Diameter - Imperial:0.028"; Melting Temperature:227°C; Weight - Metric:500g; Weight - Imperial:1.102lb; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, Ks100, 0.7Mm, 500G; Flux Type Stannol - 35M4340 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, Ks100, 0.7Mm, 500G; Flux Type Stannol
35M4340
Solder Wire, Ks100, 0.7Mm, 500G; Flux Type Stannol 35M4340
SOLDER WIRE, KS100, 0.7MM, 500G; Flux Type:-; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.7mm; External Diameter - Imperial:0.028"; Melting Temperature:227°C; Weight - Metric:500g; Weight - Imperial:1.102lb; Product RoHS Compliant: Yes

SOLDER WIRE, KS100, 0.7MM, 500G; Flux Type:-; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.7mm; External Diameter - Imperial:0.028"; Melting Temperature:227°C; Weight - Metric:500g; Weight - Imperial:1.102lb; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4340
Product Name Solder Wire, Ks100, 0.7Mm, 500G; Flux Type Stannol
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 1923669 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FHC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details