Stannol Solder Wire, Ks100, 1.0Mm, 500G; Flux Type Stannol 574400

Description
SOLDER WIRE, KS100, 1.0MM, 500G; Flux Type:-; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:227°C; Weight - Metric:500g; Weight - Imperial:1.102lb; Product RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, KS100, 1.0MM, 500G; Flux Type:-; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:227°C; Weight - Metric:500g; Weight - Imperial:1.102lb; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, Ks100, 1.0Mm, 500G; Flux Type Stannol - 98M6261 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, Ks100, 1.0Mm, 500G; Flux Type Stannol
98M6261
Solder Wire, Ks100, 1.0Mm, 500G; Flux Type Stannol 98M6261
SOLDER WIRE, KS100, 1.0MM, 500G; Flux Type:-; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:227°C; Weight - Metric:500g; Weight - Imperial:1.102lb; Product RoHS Compliant: Yes

SOLDER WIRE, KS100, 1.0MM, 500G; Flux Type:-; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:227°C; Weight - Metric:500g; Weight - Imperial:1.102lb; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 98M6261
Product Name Solder Wire, Ks100, 1.0Mm, 500G; Flux Type Stannol
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 4094756 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FHB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details