Stannol Solder Wire, Ks115, 0.5Mm, 250G; Flux Type Stannol 574104

Description
SOLDER WIRE, KS115, 0.5MM, 250G; Flux Type:-; Solder Alloy:95.6, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:217°C; Weight - Metric:250g; Weight - Imperial:8.818oz; RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, KS115, 0.5MM, 250G; Flux Type:-; Solder Alloy:95.6, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:217°C; Weight - Metric:250g; Weight - Imperial:8.818oz; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, Ks115, 0.5Mm, 250G; Flux Type Stannol - 35M4331 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, Ks115, 0.5Mm, 250G; Flux Type Stannol
35M4331
Solder Wire, Ks115, 0.5Mm, 250G; Flux Type Stannol 35M4331
SOLDER WIRE, KS115, 0.5MM, 250G; Flux Type:-; Solder Alloy:95.6, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:217°C; Weight - Metric:250g; Weight - Imperial:8.818oz; RoHS Compliant: Yes

SOLDER WIRE, KS115, 0.5MM, 250G; Flux Type:-; Solder Alloy:95.6, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:217°C; Weight - Metric:250g; Weight - Imperial:8.818oz; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4331
Product Name Solder Wire, Ks115, 0.5Mm, 250G; Flux Type Stannol
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 4094734 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details