Stannol Solder Wire, Ks115, 0.3Mm, 250G; Flux Type Stannol 574101

Description
SOLDER WIRE, KS115, 0.3MM, 250G; Flux Type:-; Solder Alloy:95.6, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.3mm; External Diameter - Imperial:0.012"; Melting Temperature:217°C; Weight - Metric:250g; Weight - Imperial:8.818oz; RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, KS115, 0.3MM, 250G; Flux Type:-; Solder Alloy:95.6, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.3mm; External Diameter - Imperial:0.012"; Melting Temperature:217°C; Weight - Metric:250g; Weight - Imperial:8.818oz; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, Ks115, 0.3Mm, 250G; Flux Type Stannol - 98M6260 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, Ks115, 0.3Mm, 250G; Flux Type Stannol
98M6260
Solder Wire, Ks115, 0.3Mm, 250G; Flux Type Stannol 98M6260
SOLDER WIRE, KS115, 0.3MM, 250G; Flux Type:-; Solder Alloy:95.6, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.3mm; External Diameter - Imperial:0.012"; Melting Temperature:217°C; Weight - Metric:250g; Weight - Imperial:8.818oz; RoHS Compliant: Yes

SOLDER WIRE, KS115, 0.3MM, 250G; Flux Type:-; Solder Alloy:95.6, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.3mm; External Diameter - Imperial:0.012"; Melting Temperature:217°C; Weight - Metric:250g; Weight - Imperial:8.818oz; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 98M6260
Product Name Solder Wire, Ks115, 0.3Mm, 250G; Flux Type Stannol
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 1244134 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FMB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details