Stannol Solder Wire, Ks115, 0, 3Mm, 250G; Flux Type Stannol 574001

Description
SOLDER WIRE, KS115, 0, 3MM, 250G; Flux Type:-; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.3mm; External Diameter - Imperial:0.012"; Melting Temperature:227°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, KS115, 0, 3MM, 250G; Flux Type:-; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.3mm; External Diameter - Imperial:0.012"; Melting Temperature:227°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, Ks115, 0, 3Mm, 250G; Flux Type Stannol - 35M4328 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, Ks115, 0, 3Mm, 250G; Flux Type Stannol
35M4328
Solder Wire, Ks115, 0, 3Mm, 250G; Flux Type Stannol 35M4328
SOLDER WIRE, KS115, 0, 3MM, 250G; Flux Type:-; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.3mm; External Diameter - Imperial:0.012"; Melting Temperature:227°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes

SOLDER WIRE, KS115, 0, 3MM, 250G; Flux Type:-; Solder Alloy:99, 1 Sn, Cu; External Diameter - Metric:0.3mm; External Diameter - Imperial:0.012"; Melting Temperature:227°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4328
Product Name Solder Wire, Ks115, 0, 3Mm, 250G; Flux Type Stannol
Unlock Full Specs
to access all available technical data

Similar Products

Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Soldering Iron Tips - 547846 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
7600 Series FiberStar Fiber Laser Welding System -  - LaserStar Technologies Corporation
LaserStar Technologies Corporation
Specs
Equipment Type Complete System
Process Capability Laser Welding; Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Programmable Shape Machine - BUG-6154 - BUG-O Systems, Inc.
Specs
Equipment Type Complete System
Process Capability Gas Torch Brazing; Cutting / Gouging Equipment; Welding; Arc
AC Input Voltage International Power or Voltages - 50 Hz
View Details